Vishay Intertechnology, Inc. RES 8.25K OHM 1/8W .5% AXIAL RN55C8251DR36

Description
RES 8.25Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W .5% AXIAL - RN55C8251DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W .5% AXIAL
RN55C8251DR36
RES 8.25K OHM 1/8W .5% AXIAL RN55C8251DR36
RES 8.25Kohm 1/8W .5% AXIAL

RES 8.25Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8251DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8251DR36-ND
Through Hole Resistors RN55C8251DR36-ND
8.25 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8251DR36 RN55C8251DR36-ND
Product Name RES 8.25K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details