Vishay Intertechnology, Inc. RES 820 OHM 1/8W 1% AXIAL RN55C8200FRE6

Description
RES 820ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/8W 1% AXIAL - RN55C8200FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/8W 1% AXIAL
RN55C8200FRE6
RES 820 OHM 1/8W 1% AXIAL RN55C8200FRE6
RES 820ohm 1/8W 1% AXIAL

RES 820ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8200FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8200FRE6-ND
Through Hole Resistors RN55C8200FRE6-ND
820 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8200FRE6 RN55C8200FRE6-ND
Product Name RES 820 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details