Vishay Intertechnology, Inc. RES 81.6 OHM 1/8W 1% AXIAL RN55C81R6FB14

Description
RES 81.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 81.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6 OHM 1/8W 1% AXIAL - RN55C81R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6 OHM 1/8W 1% AXIAL
RN55C81R6FB14
RES 81.6 OHM 1/8W 1% AXIAL RN55C81R6FB14
RES 81.6ohm 1/8W 1% AXIAL

RES 81.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C81R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C81R6FB14-ND
Through Hole Resistors RN55C81R6FB14-ND
81.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

81.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C81R6FB14 RN55C81R6FB14-ND
Product Name RES 81.6 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81.6 ohms 81.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details