Vishay Intertechnology, Inc. RES 81.6 OHM 1/8W .1% AXIAL RN55C81R6BRE6

Description
RES 81.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 81.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6 OHM 1/8W .1% AXIAL - RN55C81R6BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6 OHM 1/8W .1% AXIAL
RN55C81R6BRE6
RES 81.6 OHM 1/8W .1% AXIAL RN55C81R6BRE6
RES 81.6ohm 1/8W .1% AXIAL

RES 81.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C81R6BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C81R6BRE6-ND
Through Hole Resistors RN55C81R6BRE6-ND
81.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

81.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,81.6Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,81.6Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3318
Resistor,metal Film,81.6Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3318
Resistor,Metal Film,81.6Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,81.6Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C81R6BRE6 RN55C81R6BRE6-ND 55C3318
Product Name RES 81.6 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,81.6Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81.6 ohms 81.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details