Vishay Intertechnology, Inc. RES 81.6K OHM 1/8W .25% AXIAL RN55C8162CRE6

Description
RES 81.6Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 81.6Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6K OHM 1/8W .25% AXIAL - RN55C8162CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1/8W .25% AXIAL
RN55C8162CRE6
RES 81.6K OHM 1/8W .25% AXIAL RN55C8162CRE6
RES 81.6Kohm 1/8W .25% AXIAL

RES 81.6Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8162CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8162CRE6-ND
Through Hole Resistors RN55C8162CRE6-ND
81.6 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

81.6 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,81.6Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,81.6Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3335
Resistor,metal Film,81.6Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3335
Resistor,Metal Film,81.6KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,81.6KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8162CRE6 RN55C8162CRE6-ND 55C3335
Product Name RES 81.6K OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,81.6Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details