Vishay Intertechnology, Inc. RES 81.6K OHM 1/8W .1% AXIAL RN55C8162BRSL

Description
RES 81.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 81.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6K OHM 1/8W .1% AXIAL - RN55C8162BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1/8W .1% AXIAL
RN55C8162BRSL
RES 81.6K OHM 1/8W .1% AXIAL RN55C8162BRSL
RES 81.6Kohm 1/8W .1% AXIAL

RES 81.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8162BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8162BRSL-ND
Through Hole Resistors RN55C8162BRSL-ND
81.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

81.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8162BRSL RN55C8162BRSL-ND
Product Name RES 81.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details