Vishay Intertechnology, Inc. RES 816 OHM 1/8W .5% AXIAL RN55C8160DB14

Description
RES 816ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/8W .5% AXIAL - RN55C8160DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/8W .5% AXIAL
RN55C8160DB14
RES 816 OHM 1/8W .5% AXIAL RN55C8160DB14
RES 816ohm 1/8W .5% AXIAL

RES 816ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8160DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8160DB14-ND
Through Hole Resistors RN55C8160DB14-ND
816 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

816 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,816Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,816Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3326
Resistor,metal Film,816Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3326
Resistor,Metal Film,816Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,816Ohms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8160DB14 RN55C8160DB14-ND 55C3326
Product Name RES 816 OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,816Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details