Vishay Intertechnology, Inc. RES 80.6K OHM 1/8W .5% AXIAL RN55C8062DRSL

Description
RES 80.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/8W .5% AXIAL - RN55C8062DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/8W .5% AXIAL
RN55C8062DRSL
RES 80.6K OHM 1/8W .5% AXIAL RN55C8062DRSL
RES 80.6Kohm 1/8W .5% AXIAL

RES 80.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8062DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8062DRSL-ND
Through Hole Resistors RN55C8062DRSL-ND
80.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8062DRSL RN55C8062DRSL-ND
Product Name RES 80.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details