Vishay Intertechnology, Inc. METAL FILM,1/8W,8.06K,.1%,50PPM,T/R RN55C8061BR36

Description
METAL FILM,1/8W,8.06K,.1%, 50PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,8.06K,.1%, 50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,8.06K,.1%,50PPM,T/R - RN55C8061BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,8.06K,.1%,50PPM,T/R
RN55C8061BR36
METAL FILM,1/8W,8.06K,.1%,50PPM,T/R RN55C8061BR36
METAL FILM,1/8W,8.06K,.1%, 50PPM,T/R

METAL FILM,1/8W,8.06K,.1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN55C8061BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8061BR36-ND
Through Hole Resistors RN55C8061BR36-ND
8.06 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8061BR36 RN55C8061BR36-ND
Product Name METAL FILM,1/8W,8.06K,.1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers