Vishay Intertechnology, Inc. RES 8K OHM 1/8W .1% AXIAL RN55C8001BRE6

Description
RES 8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/8W .1% AXIAL - RN55C8001BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/8W .1% AXIAL
RN55C8001BRE6
RES 8K OHM 1/8W .1% AXIAL RN55C8001BRE6
RES 8Kohm 1/8W .1% AXIAL

RES 8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8001BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8001BRE6-ND
Through Hole Resistors RN55C8001BRE6-ND
8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8001BRE6 RN55C8001BRE6-ND
Product Name RES 8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details