Vishay Intertechnology, Inc. RES 7.96K OHM 1/8W 1% AXIAL RN55C7961FB14

Description
RES 7.96Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/8W 1% AXIAL - RN55C7961FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/8W 1% AXIAL
RN55C7961FB14
RES 7.96K OHM 1/8W 1% AXIAL RN55C7961FB14
RES 7.96Kohm 1/8W 1% AXIAL

RES 7.96Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7961FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7961FB14-ND
Through Hole Resistors RN55C7961FB14-ND
7.96 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.96 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7961FB14 RN55C7961FB14-ND
Product Name RES 7.96K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers