Vishay Intertechnology, Inc. RES 7.96K OHM 1/8W .1% AXIAL RN55C7961BB14

Description
RES 7.96Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/8W .1% AXIAL - RN55C7961BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/8W .1% AXIAL
RN55C7961BB14
RES 7.96K OHM 1/8W .1% AXIAL RN55C7961BB14
RES 7.96Kohm 1/8W .1% AXIAL

RES 7.96Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7961BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7961BB14-ND
Through Hole Resistors RN55C7961BB14-ND
7.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.96Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.96Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3230
Resistor,metal Film,7.96Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3230
Resistor,Metal Film,7.96KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,7.96KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C7961BB14 RN55C7961BB14-ND 55C3230
Product Name RES 7.96K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,7.96Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details