Vishay Intertechnology, Inc. RES 78.7 OHM 1/8W .1% AXIAL RN55C78R7BBSL

Description
RES 78.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/8W .1% AXIAL - RN55C78R7BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/8W .1% AXIAL
RN55C78R7BBSL
RES 78.7 OHM 1/8W .1% AXIAL RN55C78R7BBSL
RES 78.7ohm 1/8W .1% AXIAL

RES 78.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C78R7BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C78R7BBSL-ND
Through Hole Resistors RN55C78R7BBSL-ND
78.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C78R7BBSL RN55C78R7BBSL-ND
Product Name RES 78.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers