Vishay Intertechnology, Inc. RN-55-C-7873-FRE6 RN55C7873FRE6

Description
RN-55-C-7873-FRE6
Request a Quote Datasheet
Description
RN-55-C-7873-FRE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN-55-C-7873-FRE6 - RN55C7873FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN-55-C-7873-FRE6
RN55C7873FRE6
RN-55-C-7873-FRE6 RN55C7873FRE6
RN-55-C-7873-FRE6

RN-55-C-7873-FRE6

Supplier's Site
Through Hole Resistors - RN55C7873FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7873FRE6-ND
Through Hole Resistors RN55C7873FRE6-ND
787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,787Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C3225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C3225
Resistor,metal Film,787Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C3225
Resistor,Metal Film,787KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,787KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C7873FRE6 RN55C7873FRE6-ND 55C3225
Product Name RN-55-C-7873-FRE6 Through Hole Resistors Resistor,metal Film,787Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details