Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55C7872BB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 78.7Kohms 0.1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 78.7Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55C7872BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C7872BB14
Vishay/DaleMetal Film Resistors - RN55C7872BB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 78.7Kohms 0.1%

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 78.7Kohms 0.1%

Supplier's Site
Through Hole Resistors - RN55C7872BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7872BB14-ND
Through Hole Resistors RN55C7872BB14-ND
78.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7872BB14 RN55C7872BB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details