Vishay Intertechnology, Inc. RES 77.7K OHM 1/8W .25% AXIAL RN55C7772CB14

Description
RES 77.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 77.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7K OHM 1/8W .25% AXIAL - RN55C7772CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/8W .25% AXIAL
RN55C7772CB14
RES 77.7K OHM 1/8W .25% AXIAL RN55C7772CB14
RES 77.7Kohm 1/8W .25% AXIAL

RES 77.7Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7772CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7772CB14-ND
Through Hole Resistors RN55C7772CB14-ND
77.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

77.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7772CB14 RN55C7772CB14-ND
Product Name RES 77.7K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers