Vishay Intertechnology, Inc. Through Hole Resistors RN55C7683FRE6

Description
768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C7683FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7683FRE6-ND
Through Hole Resistors RN55C7683FRE6-ND
768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 768K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C7683FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 768K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C7683FRE6
Res Metal Film 768K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C7683FRE6
Res Metal Film 768K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 768K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,768Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C3176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C3176
Resistor,metal Film,768Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C3176
Resistor,Metal Film,768KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,768KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C7683FRE6-ND RN55C7683FRE6 55C3176
Product Name Through Hole Resistors Res Metal Film 768K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,768Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details