Vishay Intertechnology, Inc. RES MIL 768 OHM 1% 1/10W RN55C7680FRE6

Description
RES MIL 768ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 768ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 768 OHM 1% 1/10W - RN55C7680FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 768 OHM 1% 1/10W
RN55C7680FRE6
RES MIL 768 OHM 1% 1/10W RN55C7680FRE6
RES MIL 768ohm 1% 1/10W

RES MIL 768ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C7680FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7680FRE6-ND
Through Hole Resistors RN55C7680FRE6-ND
768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,768Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3157
Resistor,metal Film,768Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3157
Resistor,Metal Film,768Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,768Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C7680FRE6 RN55C7680FRE6-ND 55C3157
Product Name RES MIL 768 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,768Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details