Vishay Intertechnology, Inc. RES 768 OHM 1/8W .1% AXIAL RN55C7680BRSL

Description
RES 768ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/8W .1% AXIAL - RN55C7680BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/8W .1% AXIAL
RN55C7680BRSL
RES 768 OHM 1/8W .1% AXIAL RN55C7680BRSL
RES 768ohm 1/8W .1% AXIAL

RES 768ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7680BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7680BRSL-ND
Through Hole Resistors RN55C7680BRSL-ND
768 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7680BRSL RN55C7680BRSL-ND
Product Name RES 768 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details