Vishay Intertechnology, Inc. RES 75 OHM 1/8W .5% AXIAL RN55C75R0DBSL

Description
RES 75ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/8W .5% AXIAL - RN55C75R0DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/8W .5% AXIAL
RN55C75R0DBSL
RES 75 OHM 1/8W .5% AXIAL RN55C75R0DBSL
RES 75ohm 1/8W .5% AXIAL

RES 75ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C75R0DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C75R0DBSL-ND
Through Hole Resistors RN55C75R0DBSL-ND
75 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C75R0DBSL RN55C75R0DBSL-ND
Product Name RES 75 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details