Vishay Intertechnology, Inc. RES 7.59K OHM 1/8W .5% AXIAL RN55C7591DRSL

Description
RES 7.59Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.59Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.59K OHM 1/8W .5% AXIAL - RN55C7591DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.59K OHM 1/8W .5% AXIAL
RN55C7591DRSL
RES 7.59K OHM 1/8W .5% AXIAL RN55C7591DRSL
RES 7.59Kohm 1/8W .5% AXIAL

RES 7.59Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7591DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7591DRSL-ND
Through Hole Resistors RN55C7591DRSL-ND
7.59 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.59 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7591DRSL RN55C7591DRSL-ND
Product Name RES 7.59K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details