Vishay Intertechnology, Inc. RES 750K OHM 1/8W 1% AXIAL RN55C7503FBSL

Description
RES 750Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/8W 1% AXIAL - RN55C7503FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/8W 1% AXIAL
RN55C7503FBSL
RES 750K OHM 1/8W 1% AXIAL RN55C7503FBSL
RES 750Kohm 1/8W 1% AXIAL

RES 750Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7503FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7503FBSL-ND
Through Hole Resistors RN55C7503FBSL-ND
750 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7503FBSL RN55C7503FBSL-ND
Product Name RES 750K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details