Vishay Intertechnology, Inc. RES MIL 75.0K OHM 1% 1/10W RN55C7502FRE6

Description
RES MIL 75.0Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 75.0Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 75.0K OHM 1% 1/10W - RN55C7502FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 75.0K OHM 1% 1/10W
RN55C7502FRE6
RES MIL 75.0K OHM 1% 1/10W RN55C7502FRE6
RES MIL 75.0Kohm 1% 1/10W

RES MIL 75.0Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C7502FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7502FRE6-ND
Through Hole Resistors RN55C7502FRE6-ND
75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7502FRE6 RN55C7502FRE6-ND
Product Name RES MIL 75.0K OHM 1% 1/10W Through Hole Resistors
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details