Vishay Intertechnology, Inc. Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C7502DB14

Description
Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C7502DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C7502DB14
Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C7502DB14
Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C7502DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7502DB14-ND
Through Hole Resistors RN55C7502DB14-ND
75 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7502DB14 RN55C7502DB14-ND
Product Name Res Metal Film 75K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers