Vishay Intertechnology, Inc. RES 75K OHM 1/8W .25% AXIAL RN55C7502CB14

Description
RES 75Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/8W .25% AXIAL - RN55C7502CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W .25% AXIAL
RN55C7502CB14
RES 75K OHM 1/8W .25% AXIAL RN55C7502CB14
RES 75Kohm 1/8W .25% AXIAL

RES 75Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7502CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7502CB14-ND
Through Hole Resistors RN55C7502CB14-ND
75 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7502CB14 RN55C7502CB14-ND
Product Name RES 75K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details