Vishay Intertechnology, Inc. RES 75K OHM 1/8W .1% AXIAL RN55C7502BB14

Description
RES 75Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/8W .1% AXIAL - RN55C7502BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W .1% AXIAL
RN55C7502BB14
RES 75K OHM 1/8W .1% AXIAL RN55C7502BB14
RES 75Kohm 1/8W .1% AXIAL

RES 75Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7502BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7502BB14-ND
Through Hole Resistors RN55C7502BB14-ND
75 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7502BB14 RN55C7502BB14-ND
Product Name RES 75K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details