Vishay Precision Group RES 7.5K OHM 1/8W 1% AXIAL RN55C7501FB14

Description
RES 7.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/8W 1% AXIAL - RN55C7501FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/8W 1% AXIAL
RN55C7501FB14
RES 7.5K OHM 1/8W 1% AXIAL RN55C7501FB14
RES 7.5Kohm 1/8W 1% AXIAL

RES 7.5Kohm 1/8W 1% AXIAL

Supplier's Site
0.1W 10W Resistor - 53-RN55C7501FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RN55C7501FB14
0.1W 10W Resistor 53-RN55C7501FB14
Res Metal Film 7.5K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C7501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C7501FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 7.5K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C7501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C7501FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN55C7501FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7501FB14-ND
Through Hole Resistors RN55C7501FB14-ND
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1081442-RN55C7501FB14
Resistors - Through Hole Resistors 1081442-RN55C7501FB14
Win Source Part Number: 1081442-RN55C7501FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): MF12 7K5; RN60C7501FB14; RN60C7501FRE6; RN60C8061FB14; RN60C7151FB14; RN60C7321FB14; RN55C8061FB14; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN55C7501FB14-MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1081442-RN55C7501FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/7, RN55
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Alternative Parts (Cross-Reference): MF12 7K5; RN60C7501FB14; RN60C7501FRE6; RN60C8061FB14; RN60C7151FB14; RN60C7321FB14; RN55C8061FB14;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN55C7501FB14-MIL
Base Product Number: RN55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Metal Film Resistor, 7.5Kohm, 125Mw, 1%; Resistance Vishay - 24C7864 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5Kohm, 125Mw, 1%; Resistance Vishay
24C7864
Metal Film Resistor, 7.5Kohm, 125Mw, 1%; Resistance Vishay 24C7864
METAL FILM RESISTOR, 7.5KOHM, 125mW, 1%; Resistance:7.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 7.5KOHM, 125mW, 1%; Resistance:7.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN55C7501FB14 53-RN55C7501FB14 RN55C7501FB14-ND 1081442-RN55C7501FB14 24C7864
Product Name RES 7.5K OHM 1/8W 1% AXIAL 0.1W 10W Resistor Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 7.5Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1000 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers