Vishay Intertechnology, Inc. RES 750 OHM 1/8W .5% AXIAL RN55C7500DBSL

Description
RES 750ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W .5% AXIAL - RN55C7500DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W .5% AXIAL
RN55C7500DBSL
RES 750 OHM 1/8W .5% AXIAL RN55C7500DBSL
RES 750ohm 1/8W .5% AXIAL

RES 750ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7500DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7500DBSL-ND
Through Hole Resistors RN55C7500DBSL-ND
750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7500DBSL RN55C7500DBSL-ND
Product Name RES 750 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details