Vishay Intertechnology, Inc. RES 7.4K OHM 1/8W 1% AXIAL RN55C7401FB14

Description
RES 7.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.4K OHM 1/8W 1% AXIAL - RN55C7401FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.4K OHM 1/8W 1% AXIAL
RN55C7401FB14
RES 7.4K OHM 1/8W 1% AXIAL RN55C7401FB14
RES 7.4Kohm 1/8W 1% AXIAL

RES 7.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7401FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7401FB14-ND
Through Hole Resistors RN55C7401FB14-ND
7.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7401FB14 RN55C7401FB14-ND
Product Name RES 7.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers