Vishay Intertechnology, Inc. RES 73.2 OHM 1/8W 1% AXIAL RN55C73R2FRE6

Description
RES 73.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/8W 1% AXIAL - RN55C73R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/8W 1% AXIAL
RN55C73R2FRE6
RES 73.2 OHM 1/8W 1% AXIAL RN55C73R2FRE6
RES 73.2ohm 1/8W 1% AXIAL

RES 73.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C73R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C73R2FRE6-ND
Through Hole Resistors RN55C73R2FRE6-ND
73.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C73R2FRE6 RN55C73R2FRE6-ND
Product Name RES 73.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details