Vishay Intertechnology, Inc. RES 732K OHM 1/8W 1% AXIAL RN55C7323FRSL

Description
RES 732Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 732Kohm 1/8W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/8W 1% AXIAL - RN55C7323FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/8W 1% AXIAL
RN55C7323FRSL
RES 732K OHM 1/8W 1% AXIAL RN55C7323FRSL
RES 732Kohm 1/8W 1% AXIAL

RES 732Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C7323FRSL
Product Name RES 732K OHM 1/8W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details