Vishay Intertechnology, Inc. RES 732K OHM 1/8W 1% AXIAL RN55C7323FR36

Description
RES 732Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/8W 1% AXIAL - RN55C7323FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/8W 1% AXIAL
RN55C7323FR36
RES 732K OHM 1/8W 1% AXIAL RN55C7323FR36
RES 732Kohm 1/8W 1% AXIAL

RES 732Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7323FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7323FR36-ND
Through Hole Resistors RN55C7323FR36-ND
732 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7323FR36 RN55C7323FR36-ND
Product Name RES 732K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers