Vishay Intertechnology, Inc. RES 732K OHM 1/8W .5% AXIAL RN55C7323DBSL

Description
RES 732Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/8W .5% AXIAL - RN55C7323DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/8W .5% AXIAL
RN55C7323DBSL
RES 732K OHM 1/8W .5% AXIAL RN55C7323DBSL
RES 732Kohm 1/8W .5% AXIAL

RES 732Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7323DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7323DBSL-ND
Through Hole Resistors RN55C7323DBSL-ND
732 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7323DBSL RN55C7323DBSL-ND
Product Name RES 732K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details