Vishay Intertechnology, Inc. METAL FILM,1/8W,7.32K,1%,50PPM,BULK RN55C7321FB14

Description
METAL FILM,1/8W,7.32K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,7.32K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,7.32K,1%,50PPM,BULK - RN55C7321FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,7.32K,1%,50PPM,BULK
RN55C7321FB14
METAL FILM,1/8W,7.32K,1%,50PPM,BULK RN55C7321FB14
METAL FILM,1/8W,7.32K,1%,5 0PPM,BULK

METAL FILM,1/8W,7.32K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C7321FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7321FB14-ND
Through Hole Resistors RN55C7321FB14-ND
7.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7321FB14 RN55C7321FB14-ND
Product Name METAL FILM,1/8W,7.32K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details