Vishay Intertechnology, Inc. RES MIL 732 OHM 1% 1/10W RN55C7320FRE6

Description
RES MIL 732ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 732ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 732 OHM 1% 1/10W - RN55C7320FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 732 OHM 1% 1/10W
RN55C7320FRE6
RES MIL 732 OHM 1% 1/10W RN55C7320FRE6
RES MIL 732ohm 1% 1/10W

RES MIL 732ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C7320FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7320FRE6-ND
Through Hole Resistors RN55C7320FRE6-ND
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7320FRE6 RN55C7320FRE6-ND
Product Name RES MIL 732 OHM 1% 1/10W Through Hole Resistors
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details