Vishay Intertechnology, Inc. Through Hole Resistors RN55C7320BBSL

Description
732 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
732 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C7320BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7320BBSL-ND
Through Hole Resistors RN55C7320BBSL-ND
732 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 732 OHM 1/8W .1% AXIAL - RN55C7320BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W .1% AXIAL
RN55C7320BBSL
RES 732 OHM 1/8W .1% AXIAL RN55C7320BBSL
RES 732ohm 1/8W .1% AXIAL

RES 732ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C7320BBSL-ND RN55C7320BBSL
Product Name Through Hole Resistors RES 732 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details