Vishay Intertechnology, Inc. RES 72.3 OHM 1/8W .1% AXIAL RN55C72R3BRSL

Description
RES 72.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 72.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 72.3 OHM 1/8W .1% AXIAL - RN55C72R3BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72.3 OHM 1/8W .1% AXIAL
RN55C72R3BRSL
RES 72.3 OHM 1/8W .1% AXIAL RN55C72R3BRSL
RES 72.3ohm 1/8W .1% AXIAL

RES 72.3ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C72R3BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C72R3BRSL-ND
Through Hole Resistors RN55C72R3BRSL-ND
72.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

72.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C72R3BRSL RN55C72R3BRSL-ND
Product Name RES 72.3 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 72.3 ohms 72.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers