Vishay Intertechnology, Inc. RES 72.3K OHM 1/8W .25% AXIAL RN55C7232CBSL

Description
RES 72.3Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 72.3Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 72.3K OHM 1/8W .25% AXIAL - RN55C7232CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72.3K OHM 1/8W .25% AXIAL
RN55C7232CBSL
RES 72.3K OHM 1/8W .25% AXIAL RN55C7232CBSL
RES 72.3Kohm 1/8W .25% AXIAL

RES 72.3Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7232CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7232CBSL-ND
Through Hole Resistors RN55C7232CBSL-ND
72.3 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

72.3 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7232CBSL RN55C7232CBSL-ND
Product Name RES 72.3K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 72300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers