Vishay Intertechnology, Inc. Through Hole Resistors RN55C71R5FRE6

Description
71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C71R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C71R5FRE6-ND
Through Hole Resistors RN55C71R5FRE6-ND
71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES MIL 71.5 OHM 1% 1/10W - RN55C71R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 71.5 OHM 1% 1/10W
RN55C71R5FRE6
RES MIL 71.5 OHM 1% 1/10W RN55C71R5FRE6
RES MIL 71.5ohm 1% 1/10W

RES MIL 71.5ohm 1% 1/10W

Supplier's Site
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2966
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2966
Resistor,Metal Film,71.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,71.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C71R5FRE6-ND RN55C71R5FRE6 55C2966
Product Name Through Hole Resistors RES MIL 71.5 OHM 1% 1/10W Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details