Vishay Intertechnology, Inc. METAL FILM,1/8W,71.5,1%,50PPM,BULK RN55C71R5FB14

Description
METAL FILM,1/8W,71.5,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,71.5,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,71.5,1%,50PPM,BULK - RN55C71R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,71.5,1%,50PPM,BULK
RN55C71R5FB14
METAL FILM,1/8W,71.5,1%,50PPM,BULK RN55C71R5FB14
METAL FILM,1/8W,71.5,1%,50 PPM,BULK

METAL FILM,1/8W,71.5,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C71R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C71R5FB14-ND
Through Hole Resistors RN55C71R5FB14-ND
71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 24C7730 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
24C7730
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 24C7730
Resistor,Metal Film,71.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,71.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C71R5FB14 RN55C71R5FB14-ND 24C7730
Product Name METAL FILM,1/8W,71.5,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details