Vishay Intertechnology, Inc. Through Hole Resistors RN55C7153BRE6

Description
715 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C7153BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7153BRE6-ND
Through Hole Resistors RN55C7153BRE6-ND
715 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 715K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C7153BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 715K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C7153BRE6
Res Metal Film 715K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C7153BRE6
Res Metal Film 715K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 715K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C7153BRE6-ND RN55C7153BRE6
Product Name Through Hole Resistors Res Metal Film 715K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers