Vishay Intertechnology, Inc. RES MIL 71.5K OHM 1% 1/10W RN55C7152F-RE6

Description
RES MIL 71.5Kohm 1% 1/10W
Request a Quote
Description
RES MIL 71.5Kohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 71.5K OHM 1% 1/10W - RN55C7152F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 71.5K OHM 1% 1/10W
RN55C7152F-RE6
RES MIL 71.5K OHM 1% 1/10W RN55C7152F-RE6
RES MIL 71.5Kohm 1% 1/10W

RES MIL 71.5Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C7152F-RE6
Product Name RES MIL 71.5K OHM 1% 1/10W
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details