Vishay Intertechnology, Inc. Through Hole Resistors RN55C7152DB14

Description
71.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
71.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C7152DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7152DB14-ND
Through Hole Resistors RN55C7152DB14-ND
71.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 71.5K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C7152DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 71.5K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C7152DB14
Res Metal Film 71.5K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C7152DB14
Res Metal Film 71.5K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 71.5K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,71.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2995
Resistor,metal Film,71.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2995
Resistor,Metal Film,71.5KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,71.5KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C7152DB14-ND RN55C7152DB14 55C2995
Product Name Through Hole Resistors Res Metal Film 71.5K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,71.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details