Vishay Intertechnology, Inc. RES 7.15K OHM 1/8W .5% AXIAL RN55C7151DR36

Description
RES 7.15Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/8W .5% AXIAL - RN55C7151DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/8W .5% AXIAL
RN55C7151DR36
RES 7.15K OHM 1/8W .5% AXIAL RN55C7151DR36
RES 7.15Kohm 1/8W .5% AXIAL

RES 7.15Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7151DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7151DR36-ND
Through Hole Resistors RN55C7151DR36-ND
7.15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7151DR36 RN55C7151DR36-ND
Product Name RES 7.15K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers