Vishay Intertechnology, Inc. RES 715 OHM 1/8W .25% AXIAL RN55C7150CBSL

Description
RES 715ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W .25% AXIAL - RN55C7150CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W .25% AXIAL
RN55C7150CBSL
RES 715 OHM 1/8W .25% AXIAL RN55C7150CBSL
RES 715ohm 1/8W .25% AXIAL

RES 715ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7150CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7150CBSL-ND
Through Hole Resistors RN55C7150CBSL-ND
715 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7150CBSL RN55C7150CBSL-ND
Product Name RES 715 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers