Vishay Intertechnology, Inc. RES 715 OHM 1/8W .25% AXIAL RN55C7150CB14

Description
RES 715ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W .25% AXIAL - RN55C7150CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W .25% AXIAL
RN55C7150CB14
RES 715 OHM 1/8W .25% AXIAL RN55C7150CB14
RES 715ohm 1/8W .25% AXIAL

RES 715ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7150CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7150CB14-ND
Through Hole Resistors RN55C7150CB14-ND
715 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2973
Resistor,metal Film,715Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2973
Resistor,Metal Film,715Ohms,200WV,. 25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,715Ohms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C7150CB14 RN55C7150CB14-ND 55C2973
Product Name RES 715 OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,715Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details