Vishay Intertechnology, Inc. RES 715 OHM 1/8W .1% AXIAL RN55C7150BBSL

Description
RES 715ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W .1% AXIAL - RN55C7150BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W .1% AXIAL
RN55C7150BBSL
RES 715 OHM 1/8W .1% AXIAL RN55C7150BBSL
RES 715ohm 1/8W .1% AXIAL

RES 715ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7150BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7150BBSL-ND
Through Hole Resistors RN55C7150BBSL-ND
715 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7150BBSL RN55C7150BBSL-ND
Product Name RES 715 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers