Vishay Intertechnology, Inc. RES 70.6 OHM 1/8W .1% AXIAL RN55C70R6BRSL

Description
RES 70.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 70.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6 OHM 1/8W .1% AXIAL - RN55C70R6BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6 OHM 1/8W .1% AXIAL
RN55C70R6BRSL
RES 70.6 OHM 1/8W .1% AXIAL RN55C70R6BRSL
RES 70.6ohm 1/8W .1% AXIAL

RES 70.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C70R6BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C70R6BRSL-ND
Through Hole Resistors RN55C70R6BRSL-ND
70.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

70.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C70R6BRSL RN55C70R6BRSL-ND
Product Name RES 70.6 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70.6 ohms 70.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details