Vishay Intertechnology, Inc. Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C70R6BB14

Description
Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN55C70R6BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN55C70R6BB14
Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C70R6BB14
Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN55C70R6BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C70R6BB14-ND
Through Hole Resistors 541-RN55C70R6BB14-ND
70.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

70.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C70R6BB14 541-RN55C70R6BB14-ND
Product Name Res Metal Film 70.6 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details