Vishay Intertechnology, Inc. RES 70.6K OHM 1/8W 1% AXIAL RN55C7062FB14

Description
RES 70.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 70.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6K OHM 1/8W 1% AXIAL - RN55C7062FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6K OHM 1/8W 1% AXIAL
RN55C7062FB14
RES 70.6K OHM 1/8W 1% AXIAL RN55C7062FB14
RES 70.6Kohm 1/8W 1% AXIAL

RES 70.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7062FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7062FB14-ND
Through Hole Resistors RN55C7062FB14-ND
70.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

70.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7062FB14 RN55C7062FB14-ND
Product Name RES 70.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details